DS/EN 61192-1

Workmanship requirements for soldered electronic assemblies – Part 1: General

inactive
Buy Now
Organization: DS
Publication Date: 23 May 2003
Status: inactive
Page Count: 82
ICS Code (Electronic component assemblies): 31.190
scope:

This part of IEC 61192 specifies general requirements for workmanship in soldered electronic assemblies on printed boards and on similar laminates attached to the surface(s) of organic substrates. This standard does not include hybrid circuits in which the conductor metallization is deposited directly on a ceramic substrate or onto a ceramic-coated metal substrate. It includes multichip modules assembled on organic substrates but excludes them when they are assembled on inorganic substrate surfaces such as ceramic or silicon.

Document History

DS/EN 61192-1
May 23, 2003
Workmanship requirements for soldered electronic assemblies – Part 1: General
This part of IEC 61192 specifies general requirements for workmanship in soldered electronic assemblies on printed boards and on similar laminates attached to the surface(s) of organic substrates....
Advertisement