DS/EN 61779-4

Electrical apparatus for the detection and measurement of flammable gases - Part 4: Performance requirements for group II apparatus indicating a volume fraction up to 100% lower explosive limit

inactive, Most Current
Organization: DS
Publication Date: 7 December 2000
Status: inactive
Page Count: 14
ICS Code (Explosion protection): 13.230
scope:

1.1 This part of 61779 specifies requirements for group II (as defined in part 1) portable, transportable and fixed apparatus for the detection and measurement of combustible gas or vapour concentrations with air. The apparatus, or parts thereof, may be installed or used in potentially explosive atmospheres, other than mines susceptible to firedamp (i.e. group I). The requirements and test methods applicable to the apparatus covered by this standard are specified in part 1. 1.2 This standard is restricted to apparatus intended for the detection and measurement of combustible gas or vapour concentrations with air up to 100% lower explosive limit (LEL).

Document History

DS/EN 61779-4
December 7, 2000
Electrical apparatus for the detection and measurement of flammable gases - Part 4: Performance requirements for group II apparatus indicating a volume fraction up to 100% lower explosive limit
1.1 This part of 61779 specifies requirements for group II (as defined in part 1) portable, transportable and fixed apparatus for the detection and measurement of combustible gas or vapour...
Advertisement