BSI - BS QC 222100

Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 7 mm (0,276 in) with Screw Coupling - Characteristic Impedance 50 Ohms (75 Ohms) (Type N)

inactive
Buy Now
Organization: BSI
Publication Date: 15 January 1997
Status: inactive
Page Count: 34
ICS Code (RF connectors): 33.120.30
scope:

Radio-frequency (RF) coaxial connector patterns used with RF cables. The connector patterns are for low to medium power applications using a screw-coupling mechanism and are commonly known as type N.

Document History

BS QC 222100
January 15, 1997
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 7 mm (0,276 in) with Screw Coupling - Characteristic Impedance 50 Ohms (75 Ohms) (Type N)
Radio-frequency (RF) coaxial connector patterns used with RF cables. The connector patterns are for low to medium power applications using a screw-coupling mechanism and are commonly known as type N.

References

Advertisement