IEC 60433

Characteristics of String Insulator Units of the Long Rod Type

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1980
Status: inactive
Page Count: 20
ICS Code (Insulators): 29.080.10

Document History

January 1, 2021
Insulators for overhead lines with a nominal voltage above 1 000 V – Ceramic insulators for AC systems – Characteristics of insulator units of the long rod type
This International Standard is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in AC overhead power lines with a nominal voltage...
August 1, 1998
Insulators for Overhead Lines with a Nominal Voltage Above 1 000 V - Ceramic Insulators for a.c. Systems - Characteristics of Insulator Units of the Long Rod Type
This International Standard is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in a.c. overhead power lines with a nominal voltage...
IEC 60433
January 1, 1980
Characteristics of String Insulator Units of the Long Rod Type
A description is not available for this item.
Advertisement