CSA - CAN/CSA-ISO/IEC 13873-04

Information technology Telecommunications and information exchange between systems Private Integrated Services Network Inter-exchange signalling protocol Call Diversion supplementary services

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 83
scope:

This International Standard specifies the signalling protocol for the support of Call Diversion supplementary services (SS-DIV) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). The Call Diversion supplementary services are Call Forwarding Unconditional (SS-CFU), Call Forwarding Busy (SS-CFB), Call Forwarding No Reply (SS-CFNR) and Call Deflection (SS-CD).

SS-CFU, SS-CFB, SS-CFNR and SS-CD are supplementary services which permit a served user to have the PISN send all or specific incoming calls addressed to the served user's PISN number to another number.

The Q reference point is defined in ISO/IEC 11579-1.

Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 13872.

The signalling protocol for SS-DIV operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572 and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582.

This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-DIV and other supplementary services and ANFs.

This International Standard is applicable to PINXs which can be interconnected to form a PISN.

Document History

January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Diversion supplementary services
This International Standard specifies the signalling protocol for the support of Call Diversion supplementary services (SS-DIV) at the Q reference point between Private Integrated services Network...
January 1, 2004
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — Call Diversion supplementary services
This International Standard specifies the signalling protocol for the support of Call Diversion supplementary services (SS-DIV) at the Q reference point between Private Integrated services Network...
CAN/CSA-ISO/IEC 13873-04
January 1, 2004
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Inter-exchange signalling protocol Call Diversion supplementary services
This International Standard specifies the signalling protocol for the support of Call Diversion supplementary services (SS-DIV) at the Q reference point between Private Integrated services Network...
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Diversion supplementary services
This International Standard specifies the signalling protocol for the support of the Call Transfer supplementary service (SS-CT) at the Q reference point between Private Integrated Network services...
February 1, 1997
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Call Diversion Supplementary Services
This International Standard specifies the signalling protocol for the support of Call Diversion supplementary services (SS-DIV) at the Q reference point between Private Integrated services Network...

References

Advertisement