DIN 7980

Spring lock washers with square ends for cheese head screws

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1987
Status: inactive
Page Count: 3
scope:

Scope and field of application

Spring lock washers with square ends covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property classes less than 8.8 as specified in ISO 898 Part 1. They are intended to counteract the effect of setting which results in bolt/nut assemblies working loose (see DIN 267 Part 26). They do not effectively prevent loosening of the assembly under varying radial load and are designed for use with short bolts predominantly subject to thrust.

Document History

DIN 7980
October 1, 1987
Spring lock washers with square ends for cheese head screws
Scope and field of application Spring lock washers with square ends covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property...

References

Advertisement