DOD - SMD 5962-90515

MICROCIRCUIT, DIGITAL, CMOS, 8-BIT PIPELINE REGISTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 March 1992
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AM29C818 CMOS pipeline register

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X C-4A (28-terminal, .460" × .460" × .075"), square chip carrier package

Supply voltage to ground, continuous - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output diode current - - - - - - - - - - - - - - - - - ±50 mA DC input diode current- - - - - - - - - - - - - - - - - - ±20 mA DC output sink current- - - - - - - - - - - - - - - - - - +48 mA DC output source current- - - - - - - - - - - - - - - - - −30 mA Total dc ground current - - - - - - - - - - - - - - - - - 300 mA Total dc VCC current- - - - - - - - - - - - - - - - - - - 150 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - +300°C Power dissipation (PD) 1/ - - - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC)- - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC)- - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum input high voltage (VIH)- - - - - - - - - - - 2.0 V dc Maximum input low voltage (VIL) - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 12, 2014
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT PIPELINE REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 3, 1996
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT PIPELINE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-90515
March 27, 1992
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT PIPELINE REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 24, 1991
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT PIPELINE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
October 2, 1990
MICROCIRCUIT, DIGITAL, CMOS, 8-BIT PIPELINE REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement