DLA - SMD-5962-89543
MICROCIRCUIT, LINEAR, JFET-INPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 October 1989 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-16A JFET-Input, operational amplifier 02 OP-16B JFET-Input, operational amplifier 03 OP-16C JFET-Input, operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line-package
Supply voltage (VS): Devices 01 and 02: Positive supply voltage (V+) - - - - - - - - - +22 V dc Negative supply voltage (V−) - - - - - - - - - −22 V dc Device 03: Positive supply voltage (V+) - - - - - - - - - +18 V dc Negative supply voltage (V−) - - - - - - - - - −18 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - 500 mW Lead temperature (soldering, 60 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Differential input voltage: Devices 01 and 02 - - - - - - - - - - - - - - - - ±40 V dc Device 03 - - - - - - - - - - - - - - - - - - - - ±30 V dc Input voltage: Devices 01 and 02 - - - - - - - - - - - - - - - - ±20 V dc Device 03 - - - - - - - - - - - - - - - - - - - - ±16 V dc Output short circuit duration - - - - - - - - - - - Indefinite Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - 119°C/W
Supply voltage (VS) - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History