DIN EN 27435

Slotted set screws with long dog point (ISO 7435:1983); german version EN 27435:1992

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 1992
Status: active
Page Count: 15
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted set screws with long dog point and thread sizes from M1,6 to M12 inclusive and product grade A.

If other specifications are required, it is recommended that they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898, ISO 965, ISO 3506, ISO 4759/1.

Document History

DIN EN 27435
October 1, 1992
Slotted set screws with long dog point (ISO 7435:1983); german version EN 27435:1992
This International Standard specifies the characteristics of slotted set screws with long dog point and thread sizes from M1,6 to M12 inclusive and product grade A. If other specifications are...

References

Advertisement