CSA - CAN/CSA-ISO/IEC 7816-7-02
Identification Cards Integrated Circuit(s) Cards with Contacts Part 7: Interindustry Commands for Structured Card Query Language (SCQL)
inactive
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This part of ISO/IEC 7816 specifies
- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and
- the related interindustry enhanced commands
Document History
March 1, 2002
Identification cards - Integrated circuit(s) cards with contacts - Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies
- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and
- the related interindustry enhanced commands.
CAN/CSA-ISO/IEC 7816-7-02
March 1, 2002
Identification Cards Integrated Circuit(s) Cards with Contacts Part 7: Interindustry Commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies
- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and
- the related interindustry enhanced commands
March 1, 2002
Identification Cards Integrated Circuit(s) Cards with Contacts Part 7: Interindustry Commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies
- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and
- the related interindustry enhanced commands.
January 1, 2002
Identification cards — Integrated circuit(s) cards with contacts — Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies
— the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and
— the related interindustry enhanced commands.
January 1, 2002
Identification cards - Integrated circuit(s) cards with contacts - Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies
— the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and
— the related interindustry enhanced commands