DS/EN 60249-2-10/A5
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 15 October 2001 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm. The sheet consists of an insulating base (epoxide resin bonded composite laminate consisting of a non-woven glass-fibre core and glass cloth surface layers) with metal foil bonded to one or both sides.
Document History
DS/EN 60249-2-10/A5
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm. The sheet consists of an...
February 16, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm. The sheet consists of an...