SSPC PAINT 24

Latex Semigloss Exterior Topcoat

inactive
Buy Now
Organization: SSPC
Publication Date: 1 November 1982
Status: inactive
Page Count: 6
scope:

This specifi cation covers an air drying, ready-mixed, water-borne semigloss latex paint for use on metal surfaces primed with a primer conforming to SSPC-Paint 23. It is intended for use as a topcoat of a water-borne coating system consisting of two coats of primer and one or two coats of this water-borne topcoat.

This paint is suitable for exposures in Environmental Zones 1A (interior, normally dry) and 1B (exterior, normally dry), and is intended for brush, spray, or roller application over properly primed steel surfaces and is to be applied in accordance with SSPC-PA 1, "Shop, Field, and Maintenance Painting of Steel." It is not recommended to expose steel to the weather with less than two coats of waterborne coating; therefore, intermediate and topcoats should be applied as soon as possible.

Document History

October 3, 2016
LATEX EXTERIOR FINISH COAT FOR STEEL SURFACES, PERFORMANCE-BASED
A description is not available for this item.
January 1, 1991
Latex Semi-Gloss Exterior Topcoat
A description is not available for this item.
November 1, 1982
Latex Semigloss Exterior Topcoat
A description is not available for this item.
SSPC PAINT 24
November 1, 1982
Latex Semigloss Exterior Topcoat
This specifi cation covers an air drying, ready-mixed, water-borne semigloss latex paint for use on metal surfaces primed with a primer conforming to SSPC-Paint 23. It is intended for use as a...

References

Advertisement