FORD - WSS-M4J213-A2

UNSATURATED POLYESTER LACQUER, LOW PPM WAX FREE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 13 October 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty filler and a polyurethane lacquer. They are suitable for finishing purposes on wood veneer assemblies. The lacquer is unsaturated polyester A1, the accelerator cobalt, free of paraffin A2, the anti-foaming agent (defoamer) additive promoting ventilation A3, the hardener A4 and a color concentrate to tint or shade lacquers A5. A6 is a polyurethane lacquer used to provide a satin finish. A7 is a putty stopper for lacquer repair purposes. The lacquer seals the veneer assembly and aids UV performance.

Document History

May 15, 2012
UNSATURATED POLYESTER LACQUER, LOW PPM WAX FREE, ACCELERATOR, JAGUAR LAND ROVER ONLY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty filler, a...
October 25, 2004
UNSATURATED POLYESTER LACQUER, LOW PPM WAX FREE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty filler, a...
WSS-M4J213-A2
October 13, 2003
UNSATURATED POLYESTER LACQUER, LOW PPM WAX FREE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty...
June 24, 2003
UNSATURATED POLYESTER LACQUER, LOW PPM WAX FREE, ACCELERATOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent and a color concentrate. They are suitable...

References

Advertisement