ETSI - PRETS 300 444
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Generic Access Profile (GAP)
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 129 |
scope:
This ETS specifies that set of technical requirements for Digital European Cordless Telecommunications (DECT) Fixed Part (FP) and DECT Portable Part (PP) necessary for the support of the Generic Access Profile (GAP).
The GAP is applicable to all DECT Portable radio Terminations (PT) and Fixed radio Terminations (FT) which are subject to CTR 10 (i.e. 3,1 kHz telephony teleservice) and specifies the minimum functionality that is supported by all other 3,1 kHz voice profiles.
The objective of the ETS is to ensure the Air Interface (AI) inter-operability of DECT equipment capable of 3,1 kHz telephony applications, in such a way that any DECT PT conforming to the procedures described in this ETS is inter-operable with any DECT FT conforming to the procedures described in this ETS.
The profile consists of the minimum mandatory requirements that allow a 3,1 kHz teleservice connection to be established, maintained and released between a FT and a PT with the appropriate access rights, irrespective of whether the FP provides residential, business or public access services.
In addition, this ETS defines the features, services, procedures etc. for both the FT and the PT, which are provision mandatory either in the PT or in the FT, as well as some elements that are provision optional but still process mandatory.
Mobility Management (MM) procedures at the DECT AI to support incoming calls and outgoing calls are included.
Inter-working between the FT and the attached network is outside the scope of this ETS.
Document History