IEC 60215

Safety Requirements for Radio Transmitting Equipment

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1987
Status: inactive
Page Count: 52
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This standard applies to radio transmitting equipment, including any auxiliary apparatus necessary for its normal operation as defined in IEC Publication 244-1, operating under the responsibility of skilled personnel.  It applies to all radio transmitting equipment and ancillary apparatus, including combiniing units and matching networks.  Only the antenna system and associated feeder lines are excluded.

This standard does not apply to transmitters of safety-insulated construction using double insulation or reinforced insulation and without provision for protective earthing.

This type of equipment is designated "Class II Equipment" in IEC Publication 536 and is usually marked with the symbol shown in Sub-clause C2.2 of Appendix C.

Document History

April 1, 2016
Safety requirements for radio transmitting equipment – General requirements and terminology
This International Standard applies to radio transmitting equipment, operating under the responsibility of SKILLED persons. It also applies to auxiliary equipment and ancillary apparatus, including...
May 1, 1993
Amendment 2 Safety requirements for radio transmitting equipment
FOREWORD This amendment has been prepared by sub-committee 12C: Transmitting equipment, of IEC technical committee 12: Radiocommunications. Full information on the voting for the approval of these...
IEC 60215
January 1, 1987
Safety Requirements for Radio Transmitting Equipment
This standard applies to radio transmitting equipment, including any auxiliary apparatus necessary for its normal operation as defined in IEC Publication 244-1, operating under the responsibility of...

References

Advertisement