IEEE 18
Shunt Power Capacitors
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 16 February 1968 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This standard applies to capacitors designed for shunt connection to alternating current power transmission and distribution systems operating at a nominal frequency of 60 cycles or less.
Document History
April 1, 2022
Draft Standard for Shunt Power Capacitors
This standard applies to power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a...
December 5, 2012
Shunt Power Capacitors
This standard applies to power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a...
May 1, 2005
Standard for Shunt Power Capacitors
Foreword
This standard’s principal objective is to provide a basis for uniformity in design and testing of shunt power capacitors.
This standard was revised in response to a need created by the...
March 21, 2002
Standard for Shunt Power Capacitors
Foreword
This standard’s principal objective is to provide a basis for uniformity in design and testing of shunt power capacitors.
This standard was revised in response to a need created by the...
January 1, 1992
Standard for Shunt Power Capacitors
A description is not available for this item.
January 1, 1980
STANDARD FOR SHUNT POWER CAPACITORS
A description is not available for this item.
IEEE 18
February 16, 1968
Shunt Power Capacitors
This standard applies to capacitors designed for shunt connection to alternating current power transmission and distribution systems operating at a nominal frequency of 60 cycles or less.
May 15, 1964
CAPACITOR UNITS
These Standards apply to shunt- and series-connected capacitor units on alternating-current power transmission and distribution systems, at nominal frequencies of 60 cycles per second or below, for...
June 1, 1934
Capacitors
The standards in this section apply to capacitors for the following types of service.
(a) Power applications
1. Power factor correction.
2. High frequency induction furnaces.
3. Capacitor motors....