IEEE 400

Guide for Making High-Direct-Voltage Tests on Power Cable Systems in the Field

inactive
Buy Now
Organization: IEEE
Publication Date: 28 October 1980
Status: inactive
Page Count: 10
scope:

This guide presents procedures and test voltage values for acceptance and maintenance highdirect-voltage testing of power cable systems. It applies to all types of insulated cable systems rated between 2000 V and 69 kV and intended primarily for the transmission or distribution of power.

It is not intended to apply to communication cables, control cables, high frequency or other special purpose cables. It is recognized that the procedures and tests outlined here may be applied to cables outside this scope and that information of some value may thereby be obtained.

Purpose. The purpose of this guide is:

(1) to provide uniform procedures for performing highdirect-voltage acceptance tests and maintenance tests on power cables (including accessories) in the field

(2) to provide guidelines for evaluation of the test results

(3) to define terms which have a specific meaning in the guide

Document History

400
June 29, 2023
Guide for Field Testing and Evaluation of the Insulation of Shielded Power Cable Systems Rated 5 kV and Above
A description is not available for this item.
March 1, 2023
Draft Guide for Field Testing and Evaluation of the Insulation of Shielded Power Cable Systems Rated 5 kV and Above
This guide includes field testing techniques that are frequently used for shielded, insulated power cable systems rated 5 kV and above. The guide describes the tests and gives advantages and...
March 29, 2012
Guide for Field Testing and Evaluation of the Insulation of Shielded Power Cable Systems Rated 5 kV and Above
This guide lists the various field test methods that are currently available or under development. The guide covers shielded, insulated power cable systems rated 5 kV and above. The guide describes...
January 1, 2001
Guide for Field Testing and Evaluation of the Insulation of Shielded Power Cable Systems
Foreword This omnibus Guide provides an overview of known techniques for performing electrical tests in the field on shielded power cable systems. It is intended to help the reader select a test that...
January 1, 1991
Guide for Making High-Direct-Voltage Tests on Power Cable Systems in the Field
This guide lists the various field test methods that are currently available or under development with guidance on HOW to perform each test. The Guide covers shielded, insulated power cable systems...
IEEE 400
October 28, 1980
Guide for Making High-Direct-Voltage Tests on Power Cable Systems in the Field
This guide presents procedures and test voltage values for acceptance and maintenance highdirect-voltage testing of power cable systems. It applies to all types of insulated cable systems rated...
400
October 28, 1980
GUIDE FOR MAKING HIGH- DIRECT-VOLTAGE TESTS ON POWER CABLE SYSTEMS IN THE FIELD (R 1987)
A description is not available for this item.

References

Advertisement