IEEE 91

Standard Graphic Symbols for Logic Diagrams (Two-State Devices)

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1973
Status: inactive
Page Count: 66
scope:

This standard sets forth principles governing the formation of graphic symbols for logic diagrams in which the connections between symbols are generally shown with lines. Descriptions of logic functions, the graphic representation of these functions, and examples of their applications are given.

Purpose.

This standard establishes the graphic symbols for use in the preparation of logic diagrams representing logic functions implemented with two-state devices. The primary purpose of this standard is to enable a user to readily read and understand the function of the logic without requiring a specific knowledge of the constructional details of the device represented.

Document History

June 27, 1991
IEEE Standard for Graphic Symbols for Logic Functions
This standard contains graphic symbols for representing logic functions or physical devices capable of carrying out logic functions. Descriptions of logic functions, the graphic representation of...
91A
January 1, 1991
Supplement to IEEE Standard for Graphic Symbols and Logic Functions
A description is not available for this item.
January 1, 1984
Standard Graphic Symbols for Logic Functions
A description is not available for this item.
IEEE 91
January 1, 1973
Standard Graphic Symbols for Logic Diagrams (Two-State Devices)
This standard sets forth principles governing the formation of graphic symbols for logic diagrams in which the connections between symbols are generally shown with lines. Descriptions of logic...
September 26, 1962
GRAPHIC SYMBOLS FOR LOGIC DIAGRAMS
This Standard sets forth principles governing the formation of graphical symbols for logic diagrams in which connections between symbols are generally shown with lines. Definitions of logic...

References

Advertisement