FORD WSS-M7J40-B
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 19 December 1996 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high temperature conditions are required.
Document History
May 4, 2012
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high temperature...
FORD WSS-M7J40-B
December 19, 1996
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING
1. SCOPE The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high...