ISO 1996

ACOUSTICS ASSESSMENT OF NOISE WITH RESPECT TO COMMUNITY RESPONSE

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 1971
Status: inactive
Page Count: 12
ICS Code (Noise with respect to human beings): 13.140
scope:

This ISO Recommendation is intended as a guide to the measurement of the acceptability of noise in communities. It specifies a method for the measurement of noise, the application of corrections to the measured levels (according to duration, spectrum character and peak factor), and a comparison of the corrected levels with a noise criterion which takes account of various environmental factors.

The method given for rating noises with respect to community response forms a basis on which limits for noises in various situations may be set by the competent authorities.

The method of rating involves the measurement of the A-weighted sound level in decibels (commonly called dB (A))**.

Where corrective measures are required, a frequency analysis may be necessary. The resulting data may be compared with noise rating curves, for instance the NR-curves, in order to identify the intrusive frequency bands. This more elaborate procedure is described in Appendix Y.

** As defined in IEC Publication 123, Recommendations for sound level meters, or IEC Publication 179, Precision sound level meters.

 

Document History

ISO 1996
May 1, 1971
ACOUSTICS ASSESSMENT OF NOISE WITH RESPECT TO COMMUNITY RESPONSE
This ISO Recommendation is intended as a guide to the measurement of the acceptability of noise in communities. It specifies a method for the measurement of noise, the application of corrections to...

References

Advertisement