ISO 2281

Horology - Water-Resistant Watches

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 1984
Status: inactive
Page Count: 5
ICS Code (Watches): 39.040.10
scope:

Scope and field of application

This International Standard specifies the requirements for two types of water-resistant watch, together with the corresponding methods of tests :

a) watches bearing the designation "water-resistant";

b) watches bearing the designation "water-resistant" with an additional indication of pressure or depth.

Watches bearing the designation "water-resistant" are intended for ordinary daily use and are resistant to sweat, water drops, rain, etc., and to immersion in water for 30 min at a depth of approximately 1 m. They are not intended for use under conditions where water pressure and temperature may vary significantly.

Watches bearing the designation "water-resistant" with an additional indication of pressure or depth are intended for ordinary daily use and to be resistant to water during exercises such as swimming. They may be used under conditions where water pressure and temperature vary significantly.

This International Standard does not apply to divers' watches, which are specified in ISO 6425.1)

1) ISO 6425, Divers' watches.

Document History

April 1, 1990
Horology - Water-Resistant Watches
A description is not available for this item.
ISO 2281
July 15, 1984
Horology - Water-Resistant Watches
Scope and field of application This International Standard specifies the requirements for two types of water-resistant watch, together with the corresponding methods of tests : a) watches bearing...
May 1, 1972
Water-resistant watches - Part I : Wristwatches - Water resistance for general use
SCOPE AND FIELD OF APPLICATION This International Standard lays down the technical definition of wristwatches described as "water resistant" for general use, describes the practical meaning of water...

References

Advertisement