DS/EN 300477 V1.2.2

Universal Personal Telecommunication (UPT); UPT phase 2; Functional specification of the interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CAD); UPT card accepting Dual Tone Multiple Frequency (DTMF) device

active, Most Current
Organization: DS
Publication Date: 25 August 1999
Status: active
ICS Code (Other telecommunication terminal equipment): 33.050.99
scope:

The present document defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational phase. It also defines those aspects of the internal organization of the UPT card which are related to the operational phase. This is to ensure interoperability between a UPT card and a CAD independently to the respective manufacturers and UPT service provider.

Document History

DS/EN 300477 V1.2.2
August 25, 1999
Universal Personal Telecommunication (UPT); UPT phase 2; Functional specification of the interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CAD); UPT card accepting Dual Tone Multiple Frequency (DTMF) device
The present document defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational phase. It also defines those aspects of...

References

Advertisement