ISO 49

Malleable cast iron fittings threaded to ISO 7 -1

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 1983
Status: inactive
Page Count: 31
ICS Code (Metal fittings): 23.040.40
scope:

Scope and field of application

This International Standard specifies requirements for design and performance for malleable cast iron threaded pipe fittings.

These fittings are for general purposes for the transmission of fluids and gases up to the limits of pressure and temperature specified in this International Standard. They are intended for the connection of elements threaded in accordance with ISO 7/1, sizes 1/8 to 6.

For use in conditions outside the pressure and temperature limits specified, reference shall be made to the manufacturer.

Document History

April 1, 2018
Malleable cast iron fittings threaded to ISO 7-1 AMENDMENT 1: Chemical composition of the zinc coating - adjustment to actual requirements regarding hazardous substances
A description is not available for this item.
February 15, 1997
Malleable Cast Iron Fittings Threaded to ISO 7-1 - Technical Corrigendum 1
A description is not available for this item.
December 15, 1994
Malleable Cast Iron Fittings Threaded to ISO 7-1
A description is not available for this item.
ISO 49
May 15, 1983
Malleable cast iron fittings threaded to ISO 7 -1
Scope and field of application This International Standard specifies requirements for design and performance for malleable cast iron threaded pipe fittings. These fittings are for general purposes...

References

Advertisement