DLA - SMD-5962-84011 REV E

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 March 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS74 Dual D-type positive-edge-triggered flip-flops

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −1.5 V at −18 mA to +7.0 V Storage temperature - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - 22.0 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V minimum to +5.5 V maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - - - 0.8 V dc Setup time before CLK, data (tsu) - - - - - - - - - - - 15 ns Setup time before CLK, [P bar][R bar][E bar] or [C bar][L bar][R bar] inactive (tsu) - - - 10 ns Hold time, data after CLK (tH) - - - - - - - - - - - - 0 ns Pulse duration, [P bar][R bar][E bar] or [C bar][L bar][R bar] low (tW) - - - - - - - - - - 15 ns Pulse duration, CLK high or low (tW) - - - - - - - - - 16.5 ns Clock frequency (fCLOCK) - - - - - - - - - - - - - - - 30 MHz Case operating temperature range (TC) - - - - - - - - - −55°Cto +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 20, 2022
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 15, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 26, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 29, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-84011 REV E
March 12, 1993
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 10, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
A description is not available for this item.
April 6, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
A description is not available for this item.
April 30, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
A description is not available for this item.
June 12, 1985
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
A description is not available for this item.
May 4, 1984
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, DUAL D-TYPE POSITIVE EDGE TRIGGERED FLIP-FLOPS WITH CLEAR AND RESET, MONOLITHIC SILICON
A description is not available for this item.
Advertisement