ISO 5893
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Description
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 May 1985 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Equipment for the rubber and plastics industries): | 83.200 |
scope:
Scope and field of application
This International Standard specifies requirements for tensile testing systems operating at constant rate of traverse suitable for testing rubbers, plastics and adhesives, although any one system may only be applicable to a narrower range of materials. It also covers such systems when used for flexural, shear and compression tests.
Document History
September 1, 2020
Rubber and plastics test equipment — Tensile, flexural and compression types (constant rate of traverse) — Specification AMENDMENT 1
A description is not available for this item.
July 1, 2019
Rubber and plastics test equipment — Tensile, flexural and compression types (constant rate of traverse) — Specification
This document specifies requirements for tensile-testing systems operating at constant rate of traverse and suitable for testing rubbers, plastics and adhesives, although any one system might only be...
July 1, 2002
Rubber and Plastics Test Equipment - Tensile, Flexural and Compression Types (Constant Rate of Traverse) - Specification
This International Standard specifies requirements for tensile-testing systems operating at constant rate of traverse and suitable for testing rubbers, plastics and adhesives, although any one system...
September 15, 1993
Rubber and Plastics Test Equipment - Tensile, Flexural and Compression Types (Constant Rate of Traverse) - Description
A description is not available for this item.
ISO 5893
May 15, 1985
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Description
Scope and field of application
This International Standard specifies requirements for tensile testing systems operating at constant rate of traverse suitable for testing rubbers, plastics and...