ISO/IEC 8208

Information technology - Data communications - X.25 Packet Layer Protocol for Data Terminal Equipment

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 1990
Status: inactive
Page Count: 120
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies the procedures, formats and facilities at the Packet Layer for Data Terminal Equipment (DTE) operating in conformarice with CClTï Recommendation X.25. Both Virtual Call and Permanent Virtual Circuit modes of operation are covered.

The Packet Layer protocol specified herein can be used in both Open Systems Interconnection (OSI) and non-OSI environments. When used within the context of OSI, the Packet Layer protocol is encompassed in the Network Layer of the OSI Reference Model, ISO 7498.

This International Standard covers DTE operation at the Packet Layer when accessing a public or private packet-switched network conforming to CCITT Recommendation X.25 by means of a dedicated path or a circuit-switched connection. It also covers the additional Packet Layer procedures necessary for two DTEs conforming to this International Standard to communicate directly (i.e., without an intervening packetswitched network) over a dedicated path, a circuit-switched connection, or a local area network (LAN).

This International Standard also covers private networks that use CCITT Recommendation X.25 to connect to packetswitched public data networks and that may also offer an X.25 interface to a DTE (see annex A).

The first edition of this International Standard was based on the 1984 CCITT Red Book text of Recommendation X.25. It also contained the necessary provisions for compatibility with the earlier 1980 CClTï Yellow Book text of Recommendation X.25. This second edition is based on the 1488 CCl'lT Blue Book text of Recommendation X.25. Retained within this second edition are the necessary provisions for compatibility with the 1984 and 1980 versions of X.25. The differences between the first and second editions of this International Standard are summarized in annex B.

It should be noted that this International Standard and CClTï Recommendation X.25 as it applies to DTEs are different in scope. This International Standard contains the specifications that Recommendation X.25 places on DTEs. In addition, this International Standard contains added specifications to facilitate interworking between DTEs and to cover direct DTE-to-DTE operation. This broader scope has to be recognized in the application of this International Standard.

Document History

November 1, 2000
Information Technology - Data Communications - X.25 Packet Layer Protocol for Data Terminal Equipment
A description is not available for this item.
January 1, 1995
Information Technology - Data Communications - X.25 Packet Layer Protocol for Data Terminal Equipment
A description is not available for this item.
June 1, 1991
Information technology - Data communications - X.25 Packet Layer Protocol for Data Terminal Equipment AMENDMENT 3 : Conformance requirements
A description is not available for this item.
September 15, 1990
Information technology - Data communications - X.25 Packet Layer Protocol for Data Terminal Equipment AMENDMENT 1 : Alternative Logical Channel Identifier assignment
A description is not available for this item.
ISO/IEC 8208
March 15, 1990
Information technology - Data communications - X.25 Packet Layer Protocol for Data Terminal Equipment
This International Standard specifies the procedures, formats and facilities at the Packet Layer for Data Terminal Equipment (DTE) operating in conformarice with CClTï Recommendation X.25. Both...

References

Advertisement