ISO/IEC 8877

Information processing systems - Interface connector and contact assignments for ISDN basic access interface located at reference points S and T

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 1987
Status: inactive
Page Count: 12
ICS Code (Physical layer): 35.100.10
scope:

Scope and field of application

This International Standard specifies the 8-pole connector (plug and jack) and the assignments of poles/contacts for use in physical interfaces of Integrated Services Digital Network (ISDN) basic access arrangements. These physical interfaces, where they exist, will be located at reference points S and T between TEs and NTs and between NT1s and NT2s and shall conform to CCITI Recommendation I.430.

CCITT Recommendation I.430 requires plugs and jacks on equipment connecting cords and interface cables as shown in figure 2/I.430 of that Recommendation (see also annex A).

For the purpose of this International Standard, when viewed from an NT1, an NT2 may be considered to be a TE.

NOTE - This International Standard specifies cqnnector dimensions but only those to ensure intermatability, complete detailed specifications of the plugs and jacks and all other dimensions will be the subject of a future IEC standard.

 

 

 

Document History

November 15, 1992
Information Technology - Telecommunications and Information Exchange between Systems - Interface Connector and Contact Assignments for ISDN Basic Access Interface Located at Reference Points S and T
A description is not available for this item.
May 15, 1991
Information processing systems - Interface connector and contact assignments for ISDN basic access interface located at reference points S and T AMENDMENT 1 : ISDN basic access TE cord
A description is not available for this item.
ISO/IEC 8877
August 15, 1987
Information processing systems - Interface connector and contact assignments for ISDN basic access interface located at reference points S and T
Scope and field of application This International Standard specifies the 8-pole connector (plug and jack) and the assignments of poles/contacts for use in physical interfaces of Integrated Services...

References

Advertisement