ISO 965-2

ISO general purpose metric screw threads - Tolerances - Limits of sizes for commercial bolt and nut threads - Medium quality

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 1973
Status: inactive
Page Count: 9
ICS Code (Metric screw threads): 21.040.10
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads conforming to ISO 262, ISO general purpose metric screw threads - Selected sizes for screws, bolts and nuts.

The limits of sizes for the tolerance quality specified are derived from the fundamental deviations and tolerances specified in ISO 965/1.

Document History

July 1, 2021
ISO general purpose metric screw threads — Tolerances — Part 2: Limits of sizes for general purpose external and internal screw threads — Medium quality AMENDMENT 1
A description is not available for this item.
December 15, 1998
ISO General Purpose Metric Screw Threads - Tolerances - Part 2: Limits of Sizes for General Purpose External and Internal Screw Threads - Medium Quality
This part of ISO 965 specifies limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 262 having basic profile according to ISO 68-1. The...
September 15, 1980
ISO General Purpose Metric Screw Threads - Tolerances - Part 2: Limits of Sizes for General Purpose Bolt and Nut Threads - Medium Quality
A description is not available for this item.
ISO 965-2
July 1, 1973
ISO general purpose metric screw threads - Tolerances - Limits of sizes for commercial bolt and nut threads - Medium quality
SCOPE AND FIELD OF APPLICATION This International Standard specifies limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads conforming to ISO 262, ISO general...
Advertisement