ISO 965-3
ISO general purpose metric screw threads - Tolerances - Deviations for constructional threads
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 1973 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads conforming to ISO 261, ISO general purpose metric screw threads - General plan.
The deviations specified are derived from the fundamental deviations and tolerances specified in ISO 965/1.
Document History
July 1, 2021
ISO general purpose metric screw threads — Tolerances — Part 3: Limit deviations for screw threads
This document specifies limit deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile in accordance with ISO 68-1.
The...
July 15, 2009
ISO general purpose metric screw threads — Tolerances — Part 3: Deviations for constructional screw threads TECHNICAL CORRIGENDUM 1
This part of ISO 965 specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile according to ISO 68-1.
The...
December 15, 1998
ISO General Purpose Metric Screw Threads - Tolerances - Part 3: Deviations for Constructional Screw Threads
This part of ISO 965 specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 261 having basic profile according to ISO 68-1.
The...
October 15, 1980
ISO General Purpose Metric Screw Threads - Tolerances - Part 3: Deviations for Constructional Threads
A description is not available for this item.
ISO 965-3
July 1, 1973
ISO general purpose metric screw threads - Tolerances - Deviations for constructional threads
SCOPE AND FIELD OF APPLICATION
This International Standard specifies deviations for pitch and crest diameters for ISO general purpose metric screw threads conforming to ISO 261, ISO general purpose...