AFNOR - NF ISO 16028

Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications

active
Organization: AFNOR
Publication Date: 1 April 2001
Status: active
Page Count: 9
ICS Code (Piping and couplings): 23.100.40

Document History

July 1, 2006
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications
A description is not available for this item.
NF ISO 16028
April 1, 2001
Hydraulic fluid power - Flush-face type, quick-action couplings for use at pressures of 20 MPa (200 bar) to 31,5 MPa (315 bar) - Specifications
A description is not available for this item.
Advertisement