ETSI - PRETS 300 705-1
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for End System Configuration; Profile Implementation Conformance Statement (ICS); Part 1: Portable Radio Termination (PT)
| Organization: | ETSI |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This European Telecommunication Standard (ETS) provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/ISDN interworking for end system configuration profile at the PT as defined in ETS 300 434-1 [10] and ETS 300 434-2 [11] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [18].
The supplier of an implementation which is claimed to conform to ETS 300 434-1 [10] and ETS 300 434-2 [11] is required to complete a copy of the PICS proforma ETS 300 476 Parts 1, 2, 3 and 7, [12], [13], [14] and [15], with the replacements provided by the Requirement Lists (RLs) given in annex B of this ETS, as well as a copy of the specific ICS proforma provided in the annex C of this ETS.
Document History