DS/EN 585

Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 200 bar

inactive, Most Current
Organization: DS
Publication Date: 16 June 1995
Status: inactive
Page Count: 16
ICS Code (Pressure regulators): 23.060.40
scope:

This standard specifies requirements for single or two-stage pressure regulators normally used for compressed gases up to 200 bar (20 MPa), for dissolved acetylene, for liquefied petroleum gases (LPG), methylacetylene-propadiene mixtures (MPS) and carbon dioxide.

Document History

DS/EN 585
June 16, 1995
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 200 bar
This standard specifies requirements for single or two-stage pressure regulators normally used for compressed gases up to 200 bar (20 MPa), for dissolved acetylene, for liquefied petroleum gases...

References

Advertisement