NPFC - MIL-C-3098/40

CRYSTAL UNITS, QUARTZ, CR62/U

inactive
Buy Now
Organization: NPFC
Publication Date: 4 October 1976
Status: inactive
Page Count: 4
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for procuring the crystal unit described herein shall consist of this document and the latest issue of Specification MIL-C-3098.

Pertinent characteristics: 0.8 to 20 MHz; fundamental; controlled; antiresonance.

TABLE I. Requirements.

Requirement Specified value or condition ----------------------------------------------------------------------------------- Holder - - - - - - - - - - - - - - - - - - - - - - HC-6/U (MIL-H-10056/2) Dimensions, marking, and configuration - - - - - - See figure Frequency range- - - - - - - - - - - - - - - - - - 0.8 to 20 MHz, inclusive Capacitance, shunt - - - - - - - - - - - - - - - - 7 pF maximum Frequency tolerances: Operating temperature range - - - - - - - - - - - ±10 PPM Room temperature- - - - - - - - - - - - - - - - - ±70 PPM Frequency stability- - - - - - - - - - - - - - - - ±5 PPM Equivalent resistance- - - - - - - - - - - - - - - See table II Antiresonance, load capacitance- - - - - - - - - - 32.0 ±0.2 pF Mode of oscillation- - - - - - - - - - - - - - - - Fundamental Reference temperature- - - - - - - - - - - - - - - 75° ±1°C [D circled] Temperature ranges: Operable- - - - - - - - - - - - - - - - - - - - - −55° to +70° and +80° to +90°C, inclusive Operating - - - - - - - - - - - - - - - - - - - - 70° to 80°C, inclusive Test set, calibration values, and rated drive level - - - - - - - - - - - - - - - - - - - - - - See table III Shock (specified pulse): Frequency change permitted- - - - - - - - - - - - ±5 PPM Equivalent resistance change permitted- - - - - - ±15 percent Vibration: 1/ Frequency change permitted- - - - - - - - - - - - ±5 PPM Equivalent resistance change permitted- - - - - - ±15 percent [D circled] Thermal shock: Frequency change permitted- - - - - - - - - - - - ±5 PPM Equivalent resistance change permitted- - - - - - ±15 percent Aging: Frequency change permitted- - - - - - - - - - - - 5 PPM 1/ Method 201 of MIL-STD-202.

TABLE II. Equivalent resistance.

Frequency range, Maximum inclusive resistance ------------------------------------------------- MHz Ohms 0.8 to 0.9- - - - - 600 0.9+ to 1 - - - - - 570 1+ to 1.12- - - - - 540 1.12+ to 1.25 - - - 490 1.25+ to 1.37 - - - 450 1.37+ to 1.5- - - - 410 1.5+ to 1.62- - - - 370 1.62+ to 1.75 - - - 330 1.75+ to 1.87 - - - 300 1.87+ to 2- - - - - 290 2+ to 2.12- - - - - 270 2.12+ to 2.25 - - - 240 2.25+ to 2.6- - - - 190 2.6+ to 3 - - - - - 150 3+ to 3.4 - - - - - 110 3.4+ to 3.75- - - - 90 3.75+ to 4- - - - - 75 4+ to 5 - - - - - - 60 5+ to 7 - - - - - - 35 7+ to 10- - - - - - 24 10+ to 15 - - - - - 22 15+ to 20 - - - - - 20

TABLE III. Test set, calibration values, and rated drive level.

Government Band of specified Calibration values reference frequencies, -------------------------------- Rated standard inclusive Resistance Crystal Resistor drive test set current voltage level drop ------------------------------------------------------------------------------------- MHz Ohms mA Volt mW 0.8 to 1.5 0 1/ --- 5.0±1.0 2/ 1.5+ to 2.25 50 10 --- 5.0 ±1.0 2.25+ to 3.4 50 10 --- 5.0 ±1.0 TS-330/TSM 3.4+ to 5.1 22 15 --- 5.0 ±1.0 5.1+ to 7.5 13 20 --- 5.0 ±1.0 7.5+ to 10 13 20 --- 5.0 ±1.0 10+ to 15 11 15 --- 2.5 ±0.5 TS-683/TSM 15+ to 20 10 --- 0.16 2.5 ±0.5 1/ Set crystal current control at extreme counterclockwise (minimum) position. 2/ The violation of P = I2R is intentional; at the higher resistance of the crystal unit, the empirical power dissipation will be as rated.

Document History

January 7, 2020
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
January 13, 2015
Crystal Unit, Quartz, CR62/U
A description is not available for this item.
April 13, 2010
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
December 9, 2004
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
August 27, 1997
CRYSTAL UNITS, QUARTZ, CR62/U
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
May 23, 1994
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
MIL-C-3098/40
October 4, 1976
CRYSTAL UNITS, QUARTZ, CR62/U
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the crystal unit described herein shall consist of this...
June 23, 1975
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
January 21, 1972
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
August 24, 1964
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.
May 10, 1961
CRYSTAL UNITS, QUARTZ, CR62/U
A description is not available for this item.

References

Advertisement