CSA - CAN/CSA-P.7-98

Testing Method for Measuring Energy Loss of Gas-Fired Instantaneous Water Heaters

inactive
Organization: CSA
Publication Date: 1 June 1998
Status: inactive
Page Count: 28
scope:

This Standard specifies test equipment, test methods, and computations for determining the energy loss of instantaneous water heaters with input ratings of 50 000-200 000 Btuh (14.7-58.6 kW).

SI (metric) equivalents to customary American units (yard/pound) are provided for the purpose of information. SI equivalents may be approximate; the mandatory requirements of this Standard are those expressed in customary American units

Document History

February 1, 2010
Test method for measuring energy loss of gas-fired instantaneous water heaters
This Standard specifies procedures for 24 h simulated-use testing of gas-fired instantaneous water heaters. This Standard also provides calculations for the determination of (a) the maximum L/min...
February 1, 2010
Test method for measuring energy loss of gas-fired instantaneous water heaters
This Standard specifies procedures for 24 h simulated-use testing of gas-fired instantaneous water heaters. This Standard also provides calculations for the determination of (a) the maximum L/min...
February 1, 2010
Test method for measuring energy loss of gas-fired instantaneous water heaters
This Standard specifies procedures for 24 h simulated-use testing of gas-fired instantaneous water heaters. This Standard also provides calculations for the determination of (a) the maximum L/min...
January 1, 2010
Test method for measuring energy loss of gas-fired instantaneous water heaters
This Standard specifies procedures for 24 h simulated-use testing of gas-fired instantaneous water heaters. This Standard also provides calculations for the determination of (a) the maximum L/min...
CAN/CSA-P.7-98
June 1, 1998
Testing Method for Measuring Energy Loss of Gas-Fired Instantaneous Water Heaters
This Standard specifies test equipment, test methods, and computations for determining the energy loss of instantaneous water heaters with input ratings of 50 000-200 000 Btuh (14.7-58.6 kW). SI...
January 1, 1998
Testing Method for Measuring Energy Loss of Gas-Fired Instantaneous Water Heaters
This Standard specifies test equipment, test methods, and computations for determining the energy loss of instantaneous water heaters with input ratings of 50 000-200 000 Btuh (14.7-58.6 kW). SI...
Advertisement