DLA - A-A-59590/6

HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION

inactive
Organization: DLA
Publication Date: 17 September 2001
Status: inactive
Page Count: 6
scope:

This CID specification sheet covers three piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. The screw retention feature is intended to prevent unintetional disassembly of the card holder. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

August 16, 2023
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK AND SCREW RETENTION
A description is not available for this item.
July 6, 2018
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK AND SCREW RETENTION
A description is not available for this item.
July 6, 2013
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION
A description is not available for this item.
October 6, 2010
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION
A description is not available for this item.
October 14, 2005
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION
A description is not available for this item.
April 28, 2005
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION
A description is not available for this item.
A-A-59590/6
September 17, 2001
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE 225 X .260 INCH BODY SIZE, WITH VISUAL LOCK AND SCREW RETENTION
This CID specification sheet covers three piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in...

References

Advertisement