NPFC - MIL-G-613

GRAPNELS, MARINE, TRIP WIRE, AND CRASH TRUCK

inactive
Buy Now
Organization: NPFC
Publication Date: 17 September 1963
Status: inactive
Page Count: 18
scope:

This specification covers marine, trip wire and crash truck grapnels.

Grapnels shall be of the following types, sizes and classes, as specified (see 6.1):

Type I - Heavy marine. Size 1 - 450 pounds (4 prong). Size 2 - 225 pounds (5 prong). Size 3 - 170 pounds (3 prong). Type II - Light marine. Size 1 - 100 pounds (5 prong). Class 1 - Wrought iron or mild steel. Class 2 - Nonmagnetic. Size 2 - 50 pounds (5 prong). Size 3 - 15 pounds (5 prong). Class 1 - Wrought iron or mild steel. Class 2 - Nonmagnetic. Size 4 - 4 pounds (5 prong). Class 1 - Wrought iron or mild steel. Class 2 - Nonmagnetic. Size 5 - 2 pounds (3 prong). Type III - Trip wire. Size 1 - 26 ounces (3 prong). Type IV - Crash truck. Size 1 - 5 pounds (4 prong). Size 2 - 11 pounds (3 prong).

Document History

October 17, 2023
Grapnels, Marine, Trip Wire, and Crash Truck
A description is not available for this item.
October 25, 2018
Grapnels, Marine, Trip Wire, and Crash Truck
A description is not available for this item.
January 15, 2014
GRAPNELS, MARINE, TRIP WIRE, AND CRASH TRUCK
This specification covers marine, trip wire and crash truck grapnels.
December 6, 1963
GRAPNELS, MARINE, TRIP WIRE, AND CRASH TRUCK
A description is not available for this item.
MIL-G-613
September 17, 1963
GRAPNELS, MARINE, TRIP WIRE, AND CRASH TRUCK
This specification covers marine, trip wire and crash truck grapnels. Grapnels shall be of the following types, sizes and classes, as specified (see 6.1): Type I - Heavy marine. Size 1 - 450 pounds...
May 27, 1948
GRAPNELS, MARINE, TRIP WIRE, AND CRASH TRUCK
A description is not available for this item.

References

Advertisement