NPFC - MIL-C-24368
CONNECTOR ASSEMBLIES; PLUGS AND RECEPTACLES, ELECTRIC POWER TRANSFER, SHORE TO SHIP AND SHIP TO SHIP, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 25 March 1987 |
| Status: | active |
| Page Count: | 17 |
scope:
This specification covers the requirements for the construction, performance, and testing of connector assemblies for electric power transfer from shore to ship and ship to ship.
The part number shall consist of the letter "M" followed by the basic specification sheet number, and a sequentially assigned dash number (see 3.1 and 6.2.1).
Example: Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
Plugs and receptacles are intended to provide electric interface connections for power transfer at 440 to 480 volt, three-phase, ungrounded, 400 to 500 A per phase between shore to ship or ship to... View More
Document History