CENELEC - EN 60763-3-1

Specification for Laminated Pressboard Part 3: Specifications for Individual Materials Sheet 1: Specifications for Laminated Precompressed Board Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2

inactive
Organization: CENELEC
Publication Date: 1 January 1996
Status: inactive
Page Count: 12
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Paper and board insulating materials): 29.035.10

Document History

February 1, 2011
Laminated pressboard for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for laminated precompressed pressboard, Types LB 3.1A.1 and LB3.1A.2
This sheet of IEC 60763-3 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp. Materials which conform to this specification meet established levels of...
EN 60763-3-1
January 1, 1996
Specification for Laminated Pressboard Part 3: Specifications for Individual Materials Sheet 1: Specifications for Laminated Precompressed Board Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2
A description is not available for this item.
Advertisement