BSI - BS 718
Specification for Density Hydrometers
inactive
| Organization: | BSI |
| Publication Date: | 31 December 1979 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
Five series of hydrometers for liquids between 600 and 2000 kg/m3 at 20°C and three petroleum sub-series at 15°C. Surface tension, dimensions, permitted errors, guide to purchasers, corrections for opaque liquids, method of use, density of water from 0°C to 40°C. Relative density (specific gravity) hydrometers previously specified but not retained.
Document History
May 31, 1991
Specification for Density hydrometers
Five series of hydrometers for liquids with densities between 600 and 2000 kg/m3 at 20°C and three sub-series for petroleum products for densities between 600 and 1100 kg/m3 at 15°C. Materials,...
BS 718
December 31, 1979
Specification for Density Hydrometers
Five series of hydrometers for liquids between 600 and 2000 kg/m3 at 20°C and three petroleum sub-series at 15°C. Surface tension, dimensions, permitted errors, guide to purchasers, corrections for...
December 30, 1960
Specification for density hydrometers and specific gravity hydrometers
A description is not available for this item.