DS/EN 61858

Electrical insulation systems - Thermal evaluation of modifications to an established wire-wound EIS

inactive
Organization: DS
Publication Date: 25 October 2000
Status: inactive
Page Count: 18
ICS Code (Insulation systems): 29.080.30
scope:

This standard lists the required test procedures for qualification of modifications to an established electrical insulation system (EIS) with respect to its thermal classification. This international standard is applicable to EIS used in wire-wound electrotechnical devices with input voltage up to 1 000 V. The test procedures are comparative in that the performance of a candidate EIS is compared to that of a reference EIS, which has proven service experience in accordance with IEC 60791 or has been evaluated by one of the procedures given in IEC 61857 series.

Document History

October 31, 2008
Electrical insulation systems – Thermal evaluation of modifications to an established wire-wound EIS
This International Standard lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This...
July 19, 2005
Electrical insulation systems - Thermal evaluation of modifications to an established wire-wound EIS
This standard lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This standard is...
DS/EN 61858
October 25, 2000
Electrical insulation systems - Thermal evaluation of modifications to an established wire-wound EIS
This standard lists the required test procedures for qualification of modifications to an established electrical insulation system (EIS) with respect to its thermal classification. This international...
Electrical insulation systems - Thermal evaluation of modifications to an established wire-wound EIS
This International Standard lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with respect to its thermal classification. This...
Advertisement