ISO 8074

Aerospace - Surface Treatment of Austenitic Stainless Steel Parts

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: active
Page Count: 8
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

Scope and field of application

This International Standard specifies the requirements for the surface treatment of parts made from austenitic stainless steels (for example AISI 300 series, 19-9DL, A-286). It provides practical methods for removing contaminants and for obtaining suitable corrosion resistance for aerospace applications.

The surface treatments required during manufacture are mandatory for all surfaces of all parts. The final surface treatments are mandatory except when a surface coating (for example paint, plating) is specified. When such a coating is specified for only a portion of the surfaces of a part, the uncoated portions shall be treated in accordance with the final surface treatment requirements of this International Standard.

It is the responsibility of the processor to determine, by analysis or history, the condition of the surface prior to treatment to assure conformance to the requirements of this International Standard.

Document History

ISO 8074
January 1, 1985
Aerospace - Surface Treatment of Austenitic Stainless Steel Parts
Scope and field of application This International Standard specifies the requirements for the surface treatment of parts made from austenitic stainless steels (for example AISI 300 series, 19-9DL,...

References

Advertisement