DIN ISO 965-5

ISO general purpose metric screw threads - Tolerances - Part 5: Limits of sizes for internal screw threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing (ISO 965-5:1998)

active, Most Current
Organization: DIN
Publication Date: 1 May 2002
Status: active
Page Count: 8
ICS Code (Metric screw threads): 21.040.10

Document History

January 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 5: Limits of sizes for internal screw threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing - Amendment 1 (ISO 965-5:1998/DAM 1:2020); Text in German and English
A description is not available for this item.
DIN ISO 965-5
May 1, 2002
ISO general purpose metric screw threads - Tolerances - Part 5: Limits of sizes for internal screw threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing (ISO 965-5:1998)
A description is not available for this item.
April 1, 2001
ISO general purpose metric screw threads - Tolerances - Part 5: Limits of sizes for internal screw threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing (ISO 965-5:1998)
A description is not available for this item.

References

Advertisement