NPFC - MIL-G-3087
GENERATOR SETS, STEAM TURBINE (DIRECT AND ALTERNATING CURRENT) NAVAL SHIPBOARD USE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 15 November 1973 |
| Status: | active |
| Page Count: | 59 |
scope:
This specification covers continuous duty shipboard installed steam turbine generator sets rated up to 1000 kilowatts (kW) direct current(dc) and 300 to 2500 kW alternating current (ac).
The steam turbine generator sets shall be of the following types and classes as specified (see 6.1.1):
Type I - Package. Type II - Nonpackage. Class A - Dc. Class B - Ac.
Document History
December 22, 2020
Generator Sets, Steam Turbine (Direct and Alternating Current) (Naval Shipboard Use)
A description is not available for this item.
MIL-G-3087
November 15, 1973
GENERATOR SETS, STEAM TURBINE (DIRECT AND ALTERNATING CURRENT) NAVAL SHIPBOARD USE
This specification covers continuous duty shipboard installed steam turbine generator sets rated up to 1000 kilowatts (kW) direct current(dc) and 300 to 2500 kW alternating current (ac).
The steam...
October 14, 1955
GENERATOR SETS, STEAM TURBINE (DIRECT AND ALTERNATING CURRENT) NAVAL SHIPBOARD USE
A description is not available for this item.