DIN EN 1453-1

Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system; English version of DIN EN 1453-1

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2000
Status: inactive
Page Count: 27
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05

Document History

September 1, 2017
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system (includes Corrigendum :2017)
This part of EN 1453 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low...
DIN EN 1453-1
March 1, 2000
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system; English version of DIN EN 1453-1
A description is not available for this item.
Advertisement