ASTM B675
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 29 June 1990 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
Document History
October 1, 2022
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Welded Pipe
This specification covers UNS N083672 welded pipe for general corrosion applications.
Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N083672 welded pipe for general corrosion applications.
Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N08367* welded pipe for general corrosion applications.
Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N08367* welded pipe for general corrosion applications.
Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N08367 welded pipe for general corrosion applications. Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having other...
May 10, 1996
Standard Specification for UNS N08367 Welded Pipe
1. Scope 1.1 This specification covers UNS N08367 welded pipe for general corrosion applications. 1.2 Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19....
ASTM B675
June 29, 1990
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
August 1, 1980
STANDARD SPECIFICATION FOR UNS N08366 WELDED PIPE
A description is not available for this item.