ETSI - PRETS 300 162

Radio Equipment and Systems (RES); Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in the VHF Bands Technical Characteristics and Methods of Measurement

inactive
Organization: ETSI
Publication Date: 1 January 1992
Status: inactive
Page Count: 40
scope:

This ETS states the minimum requirements for VHF transmitters and receivers fitted with a 50 Ω external antenna socket or connector for use on board ships and operating in the bands between 156 and 174 MHz allocated to the maritime mobile service by the Radio Regulations 1) (see Radio Regulations, Appendices 18 [1] and 19 [2]). The relevant requirements detailed in the Radio Regulations and the International Maritime Organization Recommendations A.385, A.524, A.569 and A.609 are incorporated.

The VHF maritime mobile service uses both single-frequency and two-frequency channels. For two-frequency channels the Radio Regulations require a separation of 4,6 MHz between the transmitting frequency and the receiving frequency.

Document History

March 1, 1998
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in VHF Bands; Technical Characteristics and Methods of Measurement
A description is not available for this item.
December 1, 1997
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in VHF Bands; Technical Characteristics and Methods of Measurement
This ETS specifies the minimum requirements for shipborne Very High Frequency (VHF) transmitters and receivers capable of voice and Digital Selective Calling (DSC), fitted with an external antenna...
February 1, 1997
Radio Equipment and Systems (RES); Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in the VHF Bands Technical Characteristics and Methods of Measurement
This ETS specifies the minimum requirements for shipborne Very High Frequency (VHF) transmitters and receivers capable of voice and Digital Selective Calling (DSC), fitted with an external antenna...
January 1, 1993
Radio Equipment and Systems (RES); Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in the VHF Bands Technical Characteristics and Methods of Measurement
This ETS states the minimum requirements for VHF transmitters and receivers fitted with a 50 W external antenna socket or connector for use on board ships and operating in the bands between 156 and...
PRETS 300 162
January 1, 1992
Radio Equipment and Systems (RES); Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in the VHF Bands Technical Characteristics and Methods of Measurement
This ETS states the minimum requirements for VHF transmitters and receivers fitted with a 50 Ω external antenna socket or connector for use on board ships and operating in the bands between 156 and...
January 1, 1991
Radio Equipment and Systems Radiotelephone Transmitters and Receivers for the Maritime Mobile Service Operating in VHF Bands Technical Characteristics and Methods of Measurement
This standard states the minimum requirements for VHF transmitters and receivers not using integral antennas for use on board ships and operating in the bands 156 and 174 MHz allocated to the...
Advertisement