DS/EN ISO 3506-1

Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs

inactive
Organization: DS
Publication Date: 12 February 1998
Status: inactive
Page Count: 34
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested over an ambient temperature range of 15 °C to 25 °C. Properties will vary at higher or lower temperatures.

Document History

April 21, 2020
Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 1: Bolts, screws and studs with specified grades and property classes (ISO 3506-1:2020)
This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at...
December 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners – Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
DS/EN ISO 3506-1
February 12, 1998
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested over an...
Mechanical properties of corrosion-resistant stainless steel fasteners – Part 1: Bolts, screws and studs with specified property classes – Coarse pitch thread and fine pitch thread (ISO/DIS 3506-1:2018)
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of corrosionresistant stainless steels, when tested at an ambient temperature range of 10 °C to 35 °C. It...
Mechanical properties of corrosion-resistant stainless steel fasteners – Part 1: Bolts, screws and studs with specified property classes – Coarse pitch thread and fine pitch thread (ISO/FDIS 3506-1:2020)
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of corrosionresistant stainless steels, when tested at an ambient temperature range of 10 °C to 35 °C. It...
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs (ISO/FDIS 3506-1:2009)
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 1: Bolts, screws and studs (ISO/DIS 3506-1:2008)
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels when tested over...
Advertisement