IEC 60143-1

Series Capacitors for Power Systems Part 1: General

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2004
Status: inactive
Page Count: 128
ICS Code (Power capacitors): 31.060.70
scope:

Scope and object

This part of IEC 60143 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power system having a frequency of 15 Hz to 60 Hz.

The primary focus of this standard is on transmission application.

The series capacitor units and banks are usually intended for high-voltage power systems. This standard is applicable to the complete voltage range.

This standard does not apply to capacitors of the self-healing metallized dielectric type.

The following capacitors, even if connected in series with a circuit, are excluded from this standard:

- capacitors for inductive heat-generating plants (IEC 60110-1);

- capacitors for motor applications and the like (IEC 60252-1);

- capacitors to be used in power electronics circuits (IEC 61071);

- capacitors for discharge lamps (IEC 61048 and IEC 61049).

Standard types of accessories such as insulators, switches, instrument transformers, external fuses, etc. should comply with the pertinent IEC standard.

NOTE 1 Additional requirements for capacitors to be protected by internal fuses, as well as the requirements for internal fuses, are found in IEC 60143-3.

NOTE 2 Additional requirements for capacitors to be protected by external fuses, as well as the requirements for external fuses, are found in Annex A.

NOTE 3 A separate standard for series capacitor accessories (spark-gaps, non-linear resistors, discharge reactors, current-limiting damping reactors, damping resistors, circuit-breakers, etc.), IEC 60143-2, was completed in 1994. A separate standard for internal fuses for series capacitors, IEC 60143-3 (formerly IEC 60595), has been revised and was completed in 1998.

The object of this standard is:

- to formulate uniform rules regarding performance, testing and rating;

- to formulate specific safety rules;

- to serve as a guide for installation and operation.

Document History

November 1, 2023
Series capacitors for power systems – Part 1: General
Scope and object This part of IEC 60143 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming...
November 1, 2023
AMENDMENT 1 Series capacitors for power systems – Part 1: General
A description is not available for this item.
January 1, 2017
SERIES CAPACITORS FOR POWER SYSTEMS - Part 1: General
A description is not available for this item.
June 1, 2015
Series capacitors for power systems – Part 1: General
Scope and object This part of IEC 60143 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming...
IEC 60143-1
January 1, 2004
Series Capacitors for Power Systems Part 1: General
Scope and object This part of IEC 60143 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming...
July 1, 1992
Series Capacitors for Power Systems Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation
A description is not available for this item.
July 1, 1992
Series Capacitors for Power Systems Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation
A description is not available for this item.

References

Advertisement