DS/EN 1397

Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance

inactive
Organization: DS
Publication Date: 8 February 1999
Status: inactive
Page Count: 11
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

This standard applies to room fan-coil units using hot or chilled water or water mixtures. It applies to units designed for an air flow of not more than 0,7 m 3/s and an external static pressure due to duct resistance of 65 Pa max.

Document History

September 6, 2021
Heat exchangers – Hydronic room fan coil units – Test procedures for establishing the performance
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or...
June 23, 2016
Heat exchangers – Hydronic room fan coil units – Test procedures for establishing the performance
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or...
August 31, 2015
Heat exchangers – Hydronic room fan coil units – Test procedures for establishing the performance
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or...
DS/EN 1397
February 8, 1999
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This standard applies to room fan-coil units using hot or chilled water or water mixtures. It applies to units designed for an air flow of not more than 0,7 m 3/s and an external static pressure due...
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions or cooling and/or heating but do not include the source of cooling or...
Heat exchangers - Hydronic room fan coil units - Test procedures for establishing the performance
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or...
Advertisement