DLA - SMD-5962-91757 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256 X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 March 2001
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 20, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256 X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 8, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256 X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91757 REV A
March 14, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256 X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 18, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256 X 8 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement